Intel Corporation OEM Parts - OEM Parts (C - E) - EG80C196NU50 EG80C196NU50

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999159-EG80C196NU50 Packaging: Bulk Mounting: SMD (SMT) Frequency: 50 MHz Memory Type: ROMless Peripherals: PWM Oscillator Type: External Access Time: 50 µs Categories: OEM Parts(C-E) Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999159-EG80C196NU50 Packaging: Bulk Mounting: SMD (SMT) Frequency: 50 MHz Memory Type: ROMless Peripherals: PWM Oscillator Type: External Access Time: 50 µs Categories: OEM Parts(C-E) Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EG80C196NU50 - 999159-EG80C196NU50 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EG80C196NU50
999159-EG80C196NU50
OEM Parts - OEM Parts (C - E) - EG80C196NU50 999159-EG80C196NU50
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999159-EG80C196NU50 Packaging: Bulk Mounting: SMD (SMT) Frequency: 50 MHz Memory Type: ROMless Peripherals: PWM Oscillator Type: External Access Time: 50 µs Categories: OEM Parts(C-E) Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999159-EG80C196NU50
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 50 MHz
Memory Type: ROMless
Peripherals: PWM
Oscillator Type: External
Access Time: 50 µs
Categories: OEM Parts(C-E)
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 32

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 999159-EG80C196NU50
Product Name OEM Parts - OEM Parts (C - E) - EG80C196NU50
Unlock Full Specs
to access all available technical data