Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971716-EG80C196KC20
Packaging: Bulk
Frequency: 20 MHz
Memory Type: ROMless
Peripherals: PWM, WDT
Oscillator Type: External
Access Time: 20 µs
Number of Pins: 80
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 48
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971716-EG80C196KC20 |
| Product Name | OEM Parts - OEM Parts (C - E) - EG80C196KC20 |