Intel Corporation Embedded - Embedded - Microprocessors - EG80C188EC25 EG80C188EC25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995659-EG80C188EC25 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995659-EG80C188EC25 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EG80C188EC25 - 995659-EG80C188EC25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EG80C188EC25
995659-EG80C188EC25
Embedded - Embedded - Microprocessors - EG80C188EC25 995659-EG80C188EC25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995659-EG80C188EC25 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995659-EG80C188EC25
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Number of Pins: 100
Categories: Embedded - Microprocessors
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
16-bit 25MHz Embedded Microprocessor MPU - 694-EG80C188EC25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz Embedded Microprocessor MPU
694-EG80C188EC25
16-bit 25MHz Embedded Microprocessor MPU 694-EG80C188EC25
MPU 188 Processor 16-Bit 1um 25MHz 100-Pin PQFP Product overview: EG80C188EC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EG80C188EC25 can be used for catalog matching and distributor lookup.

MPU 188 Processor 16-Bit 1um 25MHz 100-Pin PQFP Product overview: EG80C188EC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EG80C188EC25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 995659-EG80C188EC25 694-EG80C188EC25
Product Name Embedded - Embedded - Microprocessors - EG80C188EC25 16-bit 25MHz Embedded Microprocessor MPU
Package Type QFP; Other; QFP Other; QFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 2903ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
Microprocessors - AM5706BCBDJEASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Intel® Celeron® Processor 867 (2M Cache, 1.30 GHz) - 867 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1300 MHz
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TS68020VR1-20 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family 68000
Clock Speed 20 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers