Intel Corporation Embedded - Embedded - Microprocessors - EG80C188EB25 EG80C188EB25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056976-EG80C188EB25 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Number of Pins: 80 Categories: Embedded - Microprocessors Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056976-EG80C188EB25 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Number of Pins: 80 Categories: Embedded - Microprocessors Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EG80C188EB25 - 1056976-EG80C188EB25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EG80C188EB25
1056976-EG80C188EB25
Embedded - Embedded - Microprocessors - EG80C188EB25 1056976-EG80C188EB25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056976-EG80C188EB25 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Number of Pins: 80 Categories: Embedded - Microprocessors Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056976-EG80C188EB25
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Number of Pins: 80
Categories: Embedded - Microprocessors
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
16-bit 25MHz 5V Embedded Microprocessor MPU - 694-EG80C188EB25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 5V Embedded Microprocessor MPU
694-EG80C188EB25
16-bit 25MHz 5V Embedded Microprocessor MPU 694-EG80C188EB25
MPU 80C188 Processor 16-Bit 25MHz 5V 68-Pin PLCC Product overview: EG80C188EB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, 5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EG80C188EB25 can be used for catalog matching and distributor lookup.

MPU 80C188 Processor 16-Bit 25MHz 5V 68-Pin PLCC Product overview: EG80C188EB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, 5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EG80C188EB25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1056976-EG80C188EB25 694-EG80C188EB25
Product Name Embedded - Embedded - Microprocessors - EG80C188EB25 16-bit 25MHz 5V Embedded Microprocessor MPU
Package Type QFP; Other; PQFP Other; BQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 5962-9453203MYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details