Intel Corporation Custom Parts - Custom Parts (E - I) - EG80296SA40 EG80296SA40

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206061-EG80296SA40 Packaging: Bulk Frequency: 40 MHz Memory Type: ROMless Peripherals: PWM Oscillator Type: External Categories: Custom Parts Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32 Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206061-EG80296SA40 Packaging: Bulk Frequency: 40 MHz Memory Type: ROMless Peripherals: PWM Oscillator Type: External Categories: Custom Parts Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32 Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - EG80296SA40 - 1206061-EG80296SA40 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - EG80296SA40
1206061-EG80296SA40
Custom Parts - Custom Parts (E - I) - EG80296SA40 1206061-EG80296SA40
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206061-EG80296SA40 Packaging: Bulk Frequency: 40 MHz Memory Type: ROMless Peripherals: PWM Oscillator Type: External Categories: Custom Parts Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32 Max Operating Temperature: 85 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206061-EG80296SA40
Packaging: Bulk
Frequency: 40 MHz
Memory Type: ROMless
Peripherals: PWM
Oscillator Type: External
Categories: Custom Parts
Case / Package: QFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 32
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1206061-EG80296SA40
Product Name Custom Parts - Custom Parts (E - I) - EG80296SA40
Unlock Full Specs
to access all available technical data