Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056858-EE87C51RC1
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM, OTP
Memory Size: 32 kB
Peripherals: WDT
RAM Size: 512 B
Oscillator Type: Internal
Access Time: 16 µs
Number of Pins: 44
Categories: OEM Parts(C-E)
Case / Package: PLCC
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Core Architecture: 80C51
Number of I/Os: 32
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056858-EE87C51RC1 |
| Product Name | OEM Parts - OEM Parts (C - E) - EE87C51RC1 |