Intel Corporation 8-bit 8BIT 16KB Embedded Microcontroller MCU EE87C51RB1

Description
IC MCU 8BIT 16KB OTP 44PLCC Product overview: EE87C51RB1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EE87C51RB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB OTP 44PLCC Product overview: EE87C51RB1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EE87C51RB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-EE87C51RB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-EE87C51RB1
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-EE87C51RB1
IC MCU 8BIT 16KB OTP 44PLCC Product overview: EE87C51RB1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EE87C51RB1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 44PLCC Product overview: EE87C51RB1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EE87C51RB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EE87C51RB1 - 738045-EE87C51RB1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EE87C51RB1
738045-EE87C51RB1
Embedded - Embedded - Microcontrollers - EE87C51RB1 738045-EE87C51RB1
Manufacturer: Intel Win Source Part Number: 738045-EE87C51RB1 Series: 87C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 512 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Part Status: Obsolete(EOL) Family Name: 87C51RB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.intel.com Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): EE87C51RB1864637; T89C51RB2-SLSUM; AT89C51AC3-SLSIM; Introduction Date: December 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 738045-EE87C51RB1
Series: 87C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MCS 51
Speed: 16MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: SIO
Peripherals: WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 512 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: 87C51RB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.intel.com
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): EE87C51RB1864637; T89C51RB2-SLSUM; AT89C51AC3-SLSIM;
Introduction Date: December 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EE87C51RB1 738045-EE87C51RB1
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EE87C51RB1
Data Bus 8 Bit 8 Bit
RAM 0.5120 KB 16 KB
Package Type Other; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details