Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003235-EE87C51FC24
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 24 MHz
Memory Type: OTP
Memory Size: 32 kB
Peripherals: PWM, WDT
Oscillator Type: External
Access Time: 24 µs
Categories: OEM Parts(C-E)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 32
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003235-EE87C51FC24 |
| Product Name | OEM Parts - OEM Parts (C - E) - EE87C51FC24 |