Intel Corporation OEM Parts - OEM Parts (C - E) - EE87C51FA24SF76 EE87C51FA24SF76

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056856-EE87C51FA24S F76 Mounting: SMD (SMT) Frequency: 24 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Memory Size: 8 kB RAM Size: 256 B Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 24 MHz Alternative Parts (Cross-Reference): EE87C51FA24SF76EE87C 51FA24 S F76; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 80C51 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056856-EE87C51FA24S F76 Mounting: SMD (SMT) Frequency: 24 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Memory Size: 8 kB RAM Size: 256 B Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 24 MHz Alternative Parts (Cross-Reference): EE87C51FA24SF76EE87C 51FA24 S F76; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 80C51 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EE87C51FA24SF76 - 1056856-EE87C51FA24SF76 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EE87C51FA24SF76
1056856-EE87C51FA24SF76
OEM Parts - OEM Parts (C - E) - EE87C51FA24SF76 1056856-EE87C51FA24SF76
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056856-EE87C51FA24S F76 Mounting: SMD (SMT) Frequency: 24 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Memory Size: 8 kB RAM Size: 256 B Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 24 MHz Alternative Parts (Cross-Reference): EE87C51FA24SF76EE87C 51FA24 S F76; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 80C51 Number of Timers/Counters: 3

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056856-EE87C51FA24SF76
Mounting: SMD (SMT)
Frequency: 24 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Memory Size: 8 kB
RAM Size: 256 B
Number of Pins: 44
Categories: OEM Parts(C-E)
Case / Package: PLCC
Max Frequency: 24 MHz
Alternative Parts (Cross-Reference): EE87C51FA24SF76EE87C51FA24 S F76;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Core Architecture: 80C51
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1056856-EE87C51FA24SF76
Product Name OEM Parts - OEM Parts (C - E) - EE87C51FA24SF76
Data Bus 8 Bit
Number 3
RAM 0.2560 KB
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers