Intel Corporation OEM Parts - OEM Parts (C - E) - EE87C251SP16 EE87C251SP16

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056855-EE87C251SP16 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 8 kB Peripherals: PWM, WDT RAM Size: 512 B Oscillator Type: Internal Access Time: 16 µs Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 32 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056855-EE87C251SP16 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 8 kB Peripherals: PWM, WDT RAM Size: 512 B Oscillator Type: Internal Access Time: 16 µs Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 32 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EE87C251SP16 - 1056855-EE87C251SP16 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EE87C251SP16
1056855-EE87C251SP16
OEM Parts - OEM Parts (C - E) - EE87C251SP16 1056855-EE87C251SP16
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056855-EE87C251SP16 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 8 kB Peripherals: PWM, WDT RAM Size: 512 B Oscillator Type: Internal Access Time: 16 µs Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 32 Number of Timers/Counters: 3

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056855-EE87C251SP16
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM, OTP
Memory Size: 8 kB
Peripherals: PWM, WDT
RAM Size: 512 B
Oscillator Type: Internal
Access Time: 16 µs
Number of Pins: 44
Categories: OEM Parts(C-E)
Case / Package: PLCC
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 32
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1056855-EE87C251SP16
Product Name OEM Parts - OEM Parts (C - E) - EE87C251SP16
Unlock Full Specs
to access all available technical data