Manufacturer: Intel
Win Source Part Number: 203541-EE87C196MH
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 87C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MCS 96
Speed: 16MHz
Package: 84-LCC (J-Lead)
Manufacturer Device Package: 84-PLCC
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: PWM, WDT
Number of I/O: 52
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
RAM Size: 744 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 203541-EE87C196MH |
| Product Name | Integrated Circuits(ICs) |