Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162090-EE82C42PE12R
Frequency: 12.5 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
RAM Size: 256 B
Number of Pins: 44
Categories: Custom Parts
Max Frequency: 12.5 MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 70 °C
Number of Timers/Counters: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1162090-EE82C42PE12R7088 |
| Product Name | Custom Parts - Custom Parts (E - I) - EE82C42PE12R7088 |