Intel Corporation OEM Parts - OEM Parts (C - E) - EE80C51FA1 S F89 EE80C51FA1 S F89

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056853-EE80C51FA1 S F89 Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Interface: UART RAM Size: 256 B Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 16 MHz Alternative Parts (Cross-Reference): EE80C51FA1 S F89EE80C51FA1 SF89; EE80C51FA1SF89; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 80C51 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056853-EE80C51FA1 S F89 Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Interface: UART RAM Size: 256 B Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 16 MHz Alternative Parts (Cross-Reference): EE80C51FA1 S F89EE80C51FA1 SF89; EE80C51FA1SF89; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 80C51 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EE80C51FA1 S F89 - 1056853-EE80C51FA1 S F89 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EE80C51FA1 S F89
1056853-EE80C51FA1 S F89
OEM Parts - OEM Parts (C - E) - EE80C51FA1 S F89 1056853-EE80C51FA1 S F89
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056853-EE80C51FA1 S F89 Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Interface: UART RAM Size: 256 B Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 16 MHz Alternative Parts (Cross-Reference): EE80C51FA1 S F89EE80C51FA1 SF89; EE80C51FA1SF89; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 80C51 Number of Timers/Counters: 3

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056853-EE80C51FA1 S F89
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
Interface: UART
RAM Size: 256 B
Number of Pins: 44
Categories: OEM Parts(C-E)
Case / Package: PLCC
Max Frequency: 16 MHz
Alternative Parts (Cross-Reference): EE80C51FA1 S F89EE80C51FA1 SF89; EE80C51FA1SF89;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542310000
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Core Architecture: 80C51
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1056853-EE80C51FA1 S F89
Product Name OEM Parts - OEM Parts (C - E) - EE80C51FA1 S F89
Data Bus 8 Bit
Number 3
RAM 0.2560 KB
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details