Intel Corporation Integrated Circuits(ICs) EE80C321

Description
Manufacturer: Intel Win Source Part Number: 203539-EE80C321 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 80C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Manufacturer Device Package: 44-PLCC Operating Supply Voltage: 4 V ~ 6 V Core Size: 8-Bit Connectivity: SIO Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 203539-EE80C321 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 80C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Manufacturer Device Package: 44-PLCC Operating Supply Voltage: 4 V ~ 6 V Core Size: 8-Bit Connectivity: SIO Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 203539-EE80C321 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
203539-EE80C321
Integrated Circuits(ICs) 203539-EE80C321
Manufacturer: Intel Win Source Part Number: 203539-EE80C321 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 80C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Manufacturer Device Package: 44-PLCC Operating Supply Voltage: 4 V ~ 6 V Core Size: 8-Bit Connectivity: SIO Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 203539-EE80C321
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 80C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MCS 51
Speed: 16MHz
Package: 44-LCC (J-Lead)
Manufacturer Device Package: 44-PLCC
Operating Supply Voltage: 4 V ~ 6 V
Core Size: 8-Bit
Connectivity: SIO
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 256 x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 203539-EE80C321
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data