Intel Corporation OEM Parts - OEM Parts (C - E) - EE80C251SQ16 EE80C251SQ16

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018779-EE80C251SQ16 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 512 B Oscillator Type: External Access Time: 16 µs Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 32 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018779-EE80C251SQ16 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 512 B Oscillator Type: External Access Time: 16 µs Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 32 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EE80C251SQ16 - 1018779-EE80C251SQ16 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EE80C251SQ16
1018779-EE80C251SQ16
OEM Parts - OEM Parts (C - E) - EE80C251SQ16 1018779-EE80C251SQ16
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018779-EE80C251SQ16 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 512 B Oscillator Type: External Access Time: 16 µs Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 32 Number of Timers/Counters: 3

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018779-EE80C251SQ16
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
Peripherals: PWM, WDT
RAM Size: 512 B
Oscillator Type: External
Access Time: 16 µs
Number of Pins: 44
Categories: OEM Parts(C-E)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 32
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1018779-EE80C251SQ16
Product Name OEM Parts - OEM Parts (C - E) - EE80C251SQ16
Unlock Full Specs
to access all available technical data