Manufacturer: Intel
Win Source Part Number: 203538-EE80C196NT
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 80C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MCS 96
Speed: 20MHz
Package: 68-LCC (J-Lead)
Manufacturer Device Package: 68-PLCC
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO, SSIO
Peripherals: WDT
Number of I/O: 56
Program Memory Type: ROMless
RAM Size: 1.5K x 8
Data Converters: A/D 4x10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 203538-EE80C196NT |
| Product Name | Integrated Circuits(ICs) |