Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056852-EE80C196MD
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
Peripherals: PWM, WDT
RAM Size: 488 B
Oscillator Type: External
Access Time: 16 µs
Number of Pins: 84
Categories: OEM Parts(C-E)
Case / Package: PLCC
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 64
Number of Timers/Counters: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056852-EE80C196MD |
| Product Name | OEM Parts - OEM Parts (C - E) - EE80C196MD |