Intel Corporation END - OF - LIFE - EE80C196KB16 EE80C196KB16

Description
Manufacturer: Intel Win Source Part Number: 1170875-EE80C196KB16 Manufacturer Homepage: www.intel.com Alternative Parts (Cross-Reference): N80C196KB16; S80C196KB16; N80C196KB-16,S F12; EE80C196KB16; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 1170875-EE80C196KB16 Manufacturer Homepage: www.intel.com Alternative Parts (Cross-Reference): N80C196KB16; S80C196KB16; N80C196KB-16,S F12; EE80C196KB16; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - EE80C196KB16 - 1170875-EE80C196KB16 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - EE80C196KB16
1170875-EE80C196KB16
END - OF - LIFE - EE80C196KB16 1170875-EE80C196KB16
Manufacturer: Intel Win Source Part Number: 1170875-EE80C196KB16 Manufacturer Homepage: www.intel.com Alternative Parts (Cross-Reference): N80C196KB16; S80C196KB16; N80C196KB-16,S F12; EE80C196KB16; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 1170875-EE80C196KB16
Manufacturer Homepage: www.intel.com
Alternative Parts (Cross-Reference): N80C196KB16; S80C196KB16; N80C196KB-16,S F12; EE80C196KB16;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1170875-EE80C196KB16
Product Name END - OF - LIFE - EE80C196KB16
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C167CSLMCABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers