Intel Corporation 20MHZ Embedded Microprocessor MPU EE80C186XL20

Description
IC MPU I186 20MHZ 68PLCC Product overview: EE80C186XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EE80C186XL20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I186 20MHZ 68PLCC Product overview: EE80C186XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EE80C186XL20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHZ Embedded Microprocessor MPU - 694-EE80C186XL20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-EE80C186XL20
20MHZ Embedded Microprocessor MPU 694-EE80C186XL20
IC MPU I186 20MHZ 68PLCC Product overview: EE80C186XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EE80C186XL20 can be used for catalog matching and distributor lookup.

IC MPU I186 20MHZ 68PLCC Product overview: EE80C186XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EE80C186XL20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - EE80C186XL20 - 080899-EE80C186XL20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EE80C186XL20
080899-EE80C186XL20
Embedded - Embedded - Microprocessors - EE80C186XL20 080899-EE80C186XL20
Manufacturer: Intel Win Source Part Number: 080899-EE80C186XL20 Family Name: 80C186XL Alternative Parts (Cross-Reference): EE80C186XL20 S F12; N80C186XL16; Introduction Date: October 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Intel
Win Source Part Number: 080899-EE80C186XL20
Family Name: 80C186XL
Alternative Parts (Cross-Reference): EE80C186XL20 S F12; N80C186XL16;
Introduction Date: October 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microprocessors - EE80C186XL20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EE80C186XL20
Microprocessors EE80C186XL20
80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 68-PLCC

80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 68-PLCC

Buy Now Datasheet
Microprocessors - EE80C186XL20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EE80C186XL20
Microprocessors EE80C186XL20
80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 68-PLCC

80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 68-PLCC

Buy Now Datasheet
Microprocessors - EE80C186XL20 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
EE80C186XL20
Microprocessors EE80C186XL20
IC MPU I186 20MHZ 68PLCC

IC MPU I186 20MHZ 68PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-EE80C186XL20 080899-EE80C186XL20 EE80C186XL20 EE80C186XL20
Product Name 20MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - EE80C186XL20 Microprocessors Microprocessors
Package Type Other; Tube Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - FC80486DX475 - 918953-FC80486DX475 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details