Intel Corporation MPU Intel186 16-Bit CHMOS 20MHz 68-Pin PLCC T/R EE80C186XL20 S F12

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPU Intel186 16-Bit CHMOS 20MHz 68-Pin PLCC T/R - EE80C186XL20 S F12 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MPU Intel186 16-Bit CHMOS 20MHz 68-Pin PLCC T/R
EE80C186XL20 S F12
MPU Intel186 16-Bit CHMOS 20MHz 68-Pin PLCC T/R EE80C186XL20 S F12
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Microprocessor Chips (MPU)
Product Number EE80C186XL20 S F12
Product Name MPU Intel186 16-Bit CHMOS 20MHz 68-Pin PLCC T/R
Package Type PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBC100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3354 Sitara Processor - AM3354BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9CN11-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tape & Reel (TR)
Pin Count 217
View Details
5 suppliers