Manufacturer: Intel
Win Source Part Number: 203536-EE80960SA1651
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i960
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 16MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 84-LCC (J-Lead)
Manufacturer Device Package: 84-PLCC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 203536-EE80960SA16512 |
| Product Name | Integrated Circuits(ICs) |