Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
Switching Controllers Digital Single Phase Singl Rail PWM Cntrl
IC REG CTRLR BUCK 24QFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ED8106N02QI | ED8106N02QI | ED8106N02QI |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; PWM Signal | ||
| Package Type | Other; 24-VFQFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | ||
| VIN | 3 to 5.25 volts |