IC REG CTRLR BUCK I2C 24QFN
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 24-QFN (4x4)
Switching Controllers Digital Single Phase Singl Rail PWM Cntrl
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ED8101P00QI | ED8101P00QI | ED8101P00QI |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Special Features | Power Good | ||
| fsw | 500 to 1000 kHz | 500 to 1000 kHz | |
| Duty Cycle | 100 | 100 | |
| Output Voltage Type | Fixed; PWM Signal |