Buck Regulator Positive, Isolation Capable Output Step-Down DC-DC Controller IC 40-QFN (6x6)
Buck Regulator Positive, Isolation Capable Output Step-Down DC-DC Controller IC 40-QFN (6x6)
IC REG CTRLR BUCK 40QFN
Switching Controllers 4 Phase PWM Cont w/ 8-bit DAC Code
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 544-2957-2-ND | EC7401QI | EC7401QI | EC7401QI |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| fsw | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; PWM Signal |