Intel Corporation Buck 8V 13.2V 4V Step-Down DC-DC Converter IC EC2650QI

Description
Conv DC-DC 8V to 13.2V Synchronous Step Down Single-Out 4V to 6.6V 6A 36-Pin QFN EP Product overview: EC2650QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8V, 13.2V, 4V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8V, 13.2V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EC2650QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conv DC-DC 8V to 13.2V Synchronous Step Down Single-Out 4V to 6.6V 6A 36-Pin QFN EP Product overview: EC2650QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8V, 13.2V, 4V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8V, 13.2V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EC2650QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 8V 13.2V 4V Step-Down DC-DC Converter IC - 739-EC2650QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 8V 13.2V 4V Step-Down DC-DC Converter IC
739-EC2650QI
Buck 8V 13.2V 4V Step-Down DC-DC Converter IC 739-EC2650QI
Conv DC-DC 8V to 13.2V Synchronous Step Down Single-Out 4V to 6.6V 6A 36-Pin QFN EP Product overview: EC2650QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8V, 13.2V, 4V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8V, 13.2V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EC2650QI can be used for catalog matching and distributor lookup.

Conv DC-DC 8V to 13.2V Synchronous Step Down Single-Out 4V to 6.6V 6A 36-Pin QFN EP Product overview: EC2650QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8V, 13.2V, 4V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8V, 13.2V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EC2650QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1168324-EC2650QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1168324-EC2650QI
Power Supplies - Board Mount - DC DC Converters 1168324-EC2650QI
Win Source Part Number: 1168324-EC2650QI Category: Power Supplies - Board Mount>DC DC Converters Series: Enpirion® 2650 Type: Intermediate Bus Converter Features: OCP, OTP, OVP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 39 W Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 8V Voltage - Input (Max): 13.2V Voltage - Output 1: 4 ~ 6.5V Efficiency: 94% Package / Case: 36-PowerVFQFN Module Supplier Device Package: 36-QFN (5.5x5.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.22" L x 0.22" W x 0.03" H (5.5mm x 5.5mm x 0.9mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Intel Other Names: 544-3619-ND,544-3619 -1,544-3619,544-3619 -6,544-3619-2 Base Product Number: EC2650 Product Status: Obsolete

Win Source Part Number: 1168324-EC2650QI
Category: Power Supplies - Board Mount>DC DC Converters
Series: Enpirion® 2650
Type: Intermediate Bus Converter
Features: OCP, OTP, OVP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 39 W
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 4 ~ 6.5V
Efficiency: 94%
Package / Case: 36-PowerVFQFN Module
Supplier Device Package: 36-QFN (5.5x5.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.22" L x 0.22" W x 0.03" H (5.5mm x 5.5mm x 0.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Intel
Other Names: 544-3619-ND,544-3619-1,544-3619,544-3619-6,544-3619-2
Base Product Number: EC2650
Product Status: Obsolete

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-EC2650QI 1168324-EC2650QI
Product Name Buck 8V 13.2V 4V Step-Down DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Reel Other; Tape & Reel
Output Voltage 12 volts 8 to 13.2 volts
Input Voltage 13.2 volts
Unlock Full Specs
to access all available technical data