Switching Regulator, 165kHz Switching Freq-Max, QFN-36 Product overview: EC2630QI from Intel is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 165kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EC2630QI can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 087188-EC2630QI
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Enpirion
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-VFQFN Exposed Pad
Manufacturer Device Package: 36-QFN (5x6)
Standard Package: 1
Catalog: Charge Pump
Current - Output: 4.5A
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 115kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Input (Max): 13.2V
Voltage - Output (Min/Fixed): Vin/2
Synchronous Rectifier: Yes
Family Name: EC2630QI
Alternative Parts (Cross-Reference): LT1615IS5#TRM; LT1615ES5#TRPBF; LT1615ES5#TRM; LT1615IS5-1#TRM;
Introduction Date: October 02, 2013
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Charge Pump Switching Regulator IC Positive Fixed Vin/2 1 Output 4.5A 36-VFQFN Exposed Pad
Switching Voltage Regulators 12V/27W 4A Hi Ef Int Bus Conv Buck Capac
Charge Pump Switching Regulator IC Positive Fixed Vin/2 1 Output 4.5A 36-VFQFN Exposed Pad
IC REG CHARG PUMP VIN/2 36QFN
IC REG CHARG PUMP VIN/2 36QFN
IC REG CHARGE PUMP 2VIN 36QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | Charge Pump Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-EC2630QI | 087188-EC2630QI | 544-2844-2-ND | EC2630QI | EC2630QI | EC2630QI | EC2630QI | EC2630QI |
| Product Name | 165kHz QFN Voltage Regulator IC | Integrated Circuits(ICs) | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| VIN | 13.2 volts | 8 to 13.2 volts | 8 to 13.2 volts | 13.2 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Charge Pump; Charge Pump | |||||||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||||
| fsw | 115 kHz | 115 kHz | 115 kHz | 115 kHz | 115 kHz | 115 kHz |