Intel Corporation Intel® Xeon® Processor E7-4860 (24M Cache, 2.26 GHz, 6.40 GT/s Intel® QPI) E7-4860

Description
Today’s data centers require top-ofthe- line performance to handle critical workloads for business intelligence (BI), business analytics, virtualization, and traditional large enterprise databases, such as those for customer relationship management (CRM), enterprise resource planning (ERP), and supply chain management (SCM). The Intel Xeon processor E7-8800/4800/2800 v2 product families use native In-Memory analytics to bring substantial amounts of data to the processors’ CPUs, significantly reducing latency and leading to faster data analysis. With up to 15 cores and 30 threads per socket and 25% more cache, the Intel Xeon processor E7 v2 family delivers up to double the average performance+,1 of previous versions (see Figure 1). Three times the memory capacity of previous versions also enables advanced BI and analytics with their transaction-intensiv e workloads
Description
Today’s data centers require top-ofthe- line performance to handle critical workloads for business intelligence (BI), business analytics, virtualization, and traditional large enterprise databases, such as those for customer relationship management (CRM), enterprise resource planning (ERP), and supply chain management (SCM). The Intel Xeon processor E7-8800/4800/2800 v2 product families use native In-Memory analytics to bring substantial amounts of data to the processors’ CPUs, significantly reducing latency and leading to faster data analysis. With up to 15 cores and 30 threads per socket and 25% more cache, the Intel Xeon processor E7 v2 family delivers up to double the average performance+,1 of previous versions (see Figure 1). Three times the memory capacity of previous versions also enables advanced BI and analytics with their transaction-intensiv e workloads

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon® Processor E7-4860 (24M Cache, 2.26 GHz, 6.40 GT/s Intel® QPI) - E7-4860 - Intel Corporation
Santa Clara, CA, USA
Intel® Xeon® Processor E7-4860 (24M Cache, 2.26 GHz, 6.40 GT/s Intel® QPI)
E7-4860
Intel® Xeon® Processor E7-4860 (24M Cache, 2.26 GHz, 6.40 GT/s Intel® QPI) E7-4860
Today’s data centers require top-ofthe- line performance to handle critical workloads for business intelligence (BI), business analytics, virtualization, and traditional large enterprise databases, such as those for customer relationship management (CRM), enterprise resource planning (ERP), and supply chain management (SCM). The Intel Xeon processor E7-8800/4800/2800 v2 product families use native In-Memory analytics to bring substantial amounts of data to the processors’ CPUs, significantly reducing latency and leading to faster data analysis. With up to 15 cores and 30 threads per socket and 25% more cache, the Intel Xeon processor E7 v2 family delivers up to double the average performance+,1 of previous versions (see Figure 1). Three times the memory capacity of previous versions also enables advanced BI and analytics with their transaction-intensiv e workloads

Today’s data centers require top-ofthe-
line performance to handle critical
workloads for business intelligence (BI),
business analytics, virtualization, and
traditional large enterprise databases,
such as those for customer relationship
management (CRM), enterprise resource
planning (ERP), and supply chain management
(SCM). The Intel Xeon processor
E7-8800/4800/2800 v2 product families
use native In-Memory analytics to bring
substantial amounts of data to the processors’
CPUs, significantly reducing latency
and leading to faster data analysis.
With up to 15 cores and 30 threads per
socket and 25% more cache, the Intel
Xeon processor E7 v2 family delivers up to
double the average performance+,1 of previous
versions (see Figure 1). Three times
the memory capacity of previous versions
also enables advanced BI and analytics with
their transaction-intensive workloads

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number E7-4860
Product Name Intel® Xeon® Processor E7-4860 (24M Cache, 2.26 GHz, 6.40 GT/s Intel® QPI)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9132NXN7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
AM3357 Sitara Processor - AM3357BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - 1006631-AT91SAM9CN12B-CU - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers