Intel Corporation Intel® Xeon® Processor E5-2667 v3 (20M Cache, 3.20 GHz) E5-2667V3

Description
The Heart of an Agile Data Center The new Intel® Xeon® processor E5-2600 v3 product family helps IT address the growing demands placed on infrastructure, from supporting business growth to enabling new services faster, delivering new applications in the enterprise, technical computing, communications, storage, and cloud. This new generation of processors enables powerful, agile data centers by supporting a software-defined infrastructure (SDI) to address the imminent need of greater flexibility with higher levels of automation and orchestration. In addition, the Intel Xeon processor E5-2600 v3 product family delivers significant benefits in performance, power efficiency, virtualization, and security. Combining these benefits with a low total cost of ownership and Intel’s acclaimed product quality, the Intel Xeon processor E5-2600 v3 product family is a compelling solution for any organization.
Description
The Heart of an Agile Data Center The new Intel® Xeon® processor E5-2600 v3 product family helps IT address the growing demands placed on infrastructure, from supporting business growth to enabling new services faster, delivering new applications in the enterprise, technical computing, communications, storage, and cloud. This new generation of processors enables powerful, agile data centers by supporting a software-defined infrastructure (SDI) to address the imminent need of greater flexibility with higher levels of automation and orchestration. In addition, the Intel Xeon processor E5-2600 v3 product family delivers significant benefits in performance, power efficiency, virtualization, and security. Combining these benefits with a low total cost of ownership and Intel’s acclaimed product quality, the Intel Xeon processor E5-2600 v3 product family is a compelling solution for any organization.

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon® Processor E5-2667 v3 (20M Cache, 3.20 GHz) - E5-2667V3 - Intel Corporation
Santa Clara, CA, USA
Intel® Xeon® Processor E5-2667 v3 (20M Cache, 3.20 GHz)
E5-2667V3
Intel® Xeon® Processor E5-2667 v3 (20M Cache, 3.20 GHz) E5-2667V3
The Heart of an Agile Data Center The new Intel® Xeon® processor E5-2600 v3 product family helps IT address the growing demands placed on infrastructure, from supporting business growth to enabling new services faster, delivering new applications in the enterprise, technical computing, communications, storage, and cloud. This new generation of processors enables powerful, agile data centers by supporting a software-defined infrastructure (SDI) to address the imminent need of greater flexibility with higher levels of automation and orchestration. In addition, the Intel Xeon processor E5-2600 v3 product family delivers significant benefits in performance, power efficiency, virtualization, and security. Combining these benefits with a low total cost of ownership and Intel’s acclaimed product quality, the Intel Xeon processor E5-2600 v3 product family is a compelling solution for any organization.

The Heart of an Agile Data Center

The new Intel® Xeon® processor E5-2600 v3 product family helps IT address the growing demands placed on infrastructure, from supporting business growth to enabling new services faster, delivering new applications in the enterprise, technical computing, communications, storage, and cloud. This new generation of processors enables powerful, agile data centers by supporting a software-defined infrastructure (SDI) to address the imminent need of greater flexibility with higher levels of automation and orchestration. In addition, the Intel Xeon processor E5-2600 v3 product family delivers significant benefits in performance, power efficiency, virtualization, and security. Combining these benefits with a low total cost of ownership and Intel’s acclaimed product quality, the Intel Xeon processor E5-2600 v3 product family is a compelling solution for any organization.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number E5-2667V3
Product Name Intel® Xeon® Processor E5-2667 v3 (20M Cache, 3.20 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - CDP1804ACD - Lingto Electronic Limited
Specs
Microprocessor Family CDP1804AC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details