Intel Corporation Intel® Xeon® Processor E3-1275 v3 (8M Cache, 3.50 GHz) E3-1275 v3

Description
Intel® Processor Family is Ideal for Business Versatility The document describes the Intel® Xeon® processor E3-1200 v3 product family, which is ideal for business versatility. The processors offer small server solutions for hardware, space, and energy efficiency, while providing superior features for performance, security, and manageability.
Description
Intel® Processor Family is Ideal for Business Versatility The document describes the Intel® Xeon® processor E3-1200 v3 product family, which is ideal for business versatility. The processors offer small server solutions for hardware, space, and energy efficiency, while providing superior features for performance, security, and manageability.

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon® Processor E3-1275 v3 (8M Cache, 3.50 GHz) - E3-1275 v3 - Intel Corporation
Santa Clara, CA, USA
Intel® Xeon® Processor E3-1275 v3 (8M Cache, 3.50 GHz)
E3-1275 v3
Intel® Xeon® Processor E3-1275 v3 (8M Cache, 3.50 GHz) E3-1275 v3
Intel® Processor Family is Ideal for Business Versatility The document describes the Intel® Xeon® processor E3-1200 v3 product family, which is ideal for business versatility. The processors offer small server solutions for hardware, space, and energy efficiency, while providing superior features for performance, security, and manageability.

Intel® Processor Family is Ideal for Business Versatility
The document describes the Intel® Xeon® processor E3-1200 v3 product family, which is ideal for business versatility.
The processors offer small server solutions for hardware, space, and energy efficiency, while providing superior features for performance, security, and manageability.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number E3-1275 v3
Product Name Intel® Xeon® Processor E3-1275 v3 (8M Cache, 3.50 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Intel® Pentium® Processor 2117U (2M Cache, 1.80 GHz) - 2117U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1800 MHz
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D35A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
5 suppliers