Intel Corporation Intel® Xeon® Processor E3-1230 v3 (8M Cache, 3.30 GHz) E3-1230 v3

Description
Intel® Processor Family is Ideal for Business Versatility The document describes the Intel® Xeon® processor E3-1200 v3 product family, which is ideal for business versatility. The processors offer small server solutions for hardware, space, and energy efficiency, while providing superior features for performance, security, and manageability.
Description
Intel® Processor Family is Ideal for Business Versatility The document describes the Intel® Xeon® processor E3-1200 v3 product family, which is ideal for business versatility. The processors offer small server solutions for hardware, space, and energy efficiency, while providing superior features for performance, security, and manageability.

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon® Processor E3-1230 v3 (8M Cache, 3.30 GHz) - E3-1230 v3 - Intel Corporation
Santa Clara, CA, USA
Intel® Xeon® Processor E3-1230 v3 (8M Cache, 3.30 GHz)
E3-1230 v3
Intel® Xeon® Processor E3-1230 v3 (8M Cache, 3.30 GHz) E3-1230 v3
Intel® Processor Family is Ideal for Business Versatility The document describes the Intel® Xeon® processor E3-1200 v3 product family, which is ideal for business versatility. The processors offer small server solutions for hardware, space, and energy efficiency, while providing superior features for performance, security, and manageability.

Intel® Processor Family is Ideal for Business Versatility
The document describes the Intel® Xeon® processor E3-1200 v3 product family, which is ideal for business versatility.
The processors offer small server solutions for hardware, space, and energy efficiency, while providing superior features for performance, security, and manageability.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number E3-1230 v3
Product Name Intel® Xeon® Processor E3-1230 v3 (8M Cache, 3.30 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AM1808BZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details