Intel Corporation OEM Parts - OEM Parts (C - E) - E28F128-J3A150 E28F128-J3A150

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990211-E28F128-J3A15 0 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 150 ns Density: 128 Mb Sync/Async: Asynchronous Number of Pins: 56 Categories: OEM Parts(C-E) Case / Package: TSOP Alternative Parts (Cross-Reference): E28F128-J3A150E28F12 8J3A-150; E28F128J3A150; E28F128J3A150 .; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990211-E28F128-J3A15 0 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 150 ns Density: 128 Mb Sync/Async: Asynchronous Number of Pins: 56 Categories: OEM Parts(C-E) Case / Package: TSOP Alternative Parts (Cross-Reference): E28F128-J3A150E28F12 8J3A-150; E28F128J3A150; E28F128J3A150 .; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - E28F128-J3A150 - 990211-E28F128-J3A150 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - E28F128-J3A150
990211-E28F128-J3A150
OEM Parts - OEM Parts (C - E) - E28F128-J3A150 990211-E28F128-J3A150
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990211-E28F128-J3A15 0 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 150 ns Density: 128 Mb Sync/Async: Asynchronous Number of Pins: 56 Categories: OEM Parts(C-E) Case / Package: TSOP Alternative Parts (Cross-Reference): E28F128-J3A150E28F12 8J3A-150; E28F128J3A150; E28F128J3A150 .; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990211-E28F128-J3A150
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 150 ns
Density: 128 Mb
Sync/Async: Asynchronous
Number of Pins: 56
Categories: OEM Parts(C-E)
Case / Package: TSOP
Alternative Parts (Cross-Reference): E28F128-J3A150E28F128J3A-150; E28F128J3A150; E28F128J3A150 .;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 990211-E28F128-J3A150
Product Name OEM Parts - OEM Parts (C - E) - E28F128-J3A150
Unlock Full Specs
to access all available technical data