Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011864-DW82801HBM SLJ4Y
Operating Supply Voltage: 1.05 V
Number of Pins: 676
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): DW82801HBM SLJ4YDW82801HBM S LJ4Y; DW82801HBM/S/LJ4Y; DW82801HBMS LJ4Y; DW82801HBMSLJ4Y;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011864-DW82801HBM SLJ4Y |
| Product Name | OEM Parts - OEM Parts (C - E) - DW82801HBM SLJ4Y |