Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056537-DW82801GB SLJZ8
Operating Supply Voltage: 1.05 V
Number of Pins: 652
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): DW82801GB SLJZ8DW82801GB.SLJZ8
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056537-DW82801GB SLJZ8 |
| Product Name | OEM Parts - OEM Parts (C - E) - DW82801GB SLJZ8 |