Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056299-DSL5520 S R1JD
Interface: PCIe
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): DSL5520 S R1JDDSL5520SR1JD;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056299-DSL5520 S R1JD |
| Product Name | OEM Parts - OEM Parts (C - E) - DSL5520 S R1JD |