Manufacturer: Intel
Win Source Part Number: 138167-DJLXT908LE.A4
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Operating Supply Voltage: 3.13 V ~ 3.47 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 138167-DJLXT908LE.A4 |
| Product Name | Integrated Circuits(ICs) |