Manufacturer: Intel
Win Source Part Number: 020769-DJLXT905LC.C2
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Package: 32-LQFP
Manufacturer Device Package: 32-LQFP
Operating Supply Voltage: 3.14 V ~ 5.25 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 020769-DJLXT905LC.C2 |
| Product Name | Integrated Circuits(ICs) |