Intel Corporation Integrated Circuits(ICs) DJLXT901ALC.A4

Description
Manufacturer: Intel Win Source Part Number: 203260-DJLXT901ALC.A 4 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Operating Supply Voltage: 3.13 V ~ 3.47 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 203260-DJLXT901ALC.A 4 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Operating Supply Voltage: 3.13 V ~ 3.47 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 203260-DJLXT901ALC.A4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
203260-DJLXT901ALC.A4
Integrated Circuits(ICs) 203260-DJLXT901ALC.A4
Manufacturer: Intel Win Source Part Number: 203260-DJLXT901ALC.A 4 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Operating Supply Voltage: 3.13 V ~ 3.47 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 203260-DJLXT901ALC.A4
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Operating Supply Voltage: 3.13 V ~ 3.47 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 203260-DJLXT901ALC.A4
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data