Manufacturer: Intel
Win Source Part Number: 143884-DJLXT384LE.B1
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Package: 144-LQFP
Manufacturer Device Package: 144-LQFP (20x20)
Operating Supply Voltage: 3.3V
Protocol: E1
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 143884-DJLXT384LE.B1 |
| Product Name | Integrated Circuits(ICs) |