Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024495-DH82QM87 S R17C
Length: 20 mm
Mounting: SMD (SMT)
Height: 1.573 mm
Width: 20 mm
Categories: OEM Parts(C-E)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): DH82QM87 S R17CDH82QM87 SR17C; DH82QM87-SR17C; DH82QM87/SR17C; DH82QM87S R17C; DH82QM87SR17C;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542310000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024495-DH82QM87 S R17C |
| Product Name | OEM Parts - OEM Parts (C - E) - DH82QM87 S R17C |