Intel Corporation OEM Parts - OEM Parts (C - E) - DH82HM86 S R17E DH82HM86 S R17E

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055491-DH82HM86 S R17E Length: 20 mm Mounting: SMD (SMT) Height: 1.573 mm Width: 20 mm Categories: OEM Parts(C-E) Case / Package: FCBGA Alternative Parts (Cross-Reference): DH82HM86 S R17EDH82HM86 SR17E; DH82HM86SR17E; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055491-DH82HM86 S R17E Length: 20 mm Mounting: SMD (SMT) Height: 1.573 mm Width: 20 mm Categories: OEM Parts(C-E) Case / Package: FCBGA Alternative Parts (Cross-Reference): DH82HM86 S R17EDH82HM86 SR17E; DH82HM86SR17E; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DH82HM86 S R17E - 1055491-DH82HM86 S R17E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DH82HM86 S R17E
1055491-DH82HM86 S R17E
OEM Parts - OEM Parts (C - E) - DH82HM86 S R17E 1055491-DH82HM86 S R17E
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055491-DH82HM86 S R17E Length: 20 mm Mounting: SMD (SMT) Height: 1.573 mm Width: 20 mm Categories: OEM Parts(C-E) Case / Package: FCBGA Alternative Parts (Cross-Reference): DH82HM86 S R17EDH82HM86 SR17E; DH82HM86SR17E; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055491-DH82HM86 S R17E
Length: 20 mm
Mounting: SMD (SMT)
Height: 1.573 mm
Width: 20 mm
Categories: OEM Parts(C-E)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): DH82HM86 S R17EDH82HM86 SR17E; DH82HM86SR17E;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1055491-DH82HM86 S R17E
Product Name OEM Parts - OEM Parts (C - E) - DH82HM86 S R17E
Unlock Full Specs
to access all available technical data