Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209010-DH82C226 S R179
Number of Pins: 708
Categories: Custom Parts
Case / Package: FCBGA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Schedule B: 8542310000
Max Operating Temperature: 108 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1209010-DH82C226 S R179 |
| Product Name | Custom Parts - Custom Parts (B - D) - DH82C226 S R179 |