Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023940-DH82C222 S R17B
Mounting: SMD (SMT)
Number of Pins: 708
Categories: OEM Parts(C-E)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): DH82C222 S R17BDH82C222 SR17B; DH82C222.SR17B; DH82C222SR17B;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023940-DH82C222 S R17B |
| Product Name | OEM Parts - OEM Parts (C - E) - DH82C222 S R17B |