Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055490-DH80S1220 S LK2K
Mounting: SMD (SMT)
Memory Type: DDR3
Memory Size: 8 GB
Number of Pins: 1283
Categories: OEM Parts(C-E)
Case / Package: FCBGA
Max Frequency: 1.6 GHz
Number of Cores: 2
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Data Bus Width: 64 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055490-DH80S1220 S LK2K |
| Product Name | OEM Parts - OEM Parts (C - E) - DH80S1220 S LK2K |