Win Source Part Number: 1032173-DCF0484WN1N
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Mechanical Sample
Package: Tray
Standard Package: 150
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.90.0000
Mfr: Intel
Other Names: 979240
Base Product Number: DCF0484
Product Status: Obsolete
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1032173-DCF0484WN1N | DCF0484WN1N | DCF0484WN1N |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |