Intel Corporation Embedded - Embedded - Microprocessors - D8086-2 D8086-2

Description
Manufacturer: Intel Win Source Part Number: 718192-D8086-2 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: DIP-40 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 718192-D8086-2 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: DIP-40 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - D8086-2 - 718192-D8086-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - D8086-2
718192-D8086-2
Embedded - Embedded - Microprocessors - D8086-2 718192-D8086-2
Manufacturer: Intel Win Source Part Number: 718192-D8086-2 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: DIP-40 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 718192-D8086-2
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Reference case: DIP-40
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 718192-D8086-2
Product Name Embedded - Embedded - Microprocessors - D8086-2
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80960HA40 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details