Intel Corporation Intel® Xeon® Processor D-1540 (12M Cache, 2.00 GHz) D-1540

Description
As cloud, telecommunications service providers, and hosters seek to speed new service delivery and handle exponential growth in the number of users accessing their services, it is essential that they optimize infrastructure for density and cost, both in the data center and at the network edge. Inefcient data center scaling drives up space and cost and increases environmental impact, while fixed function, proprietary devices at the network edge hinder the ability of IT to rapidly deploy and manage new services. The Intel® Xeon® processor D family offers new options for infrastructure optimization, by bringing the performance and advanced intelligence of Intel® Xeon® processors into a dense, lower-power system-on-a-chip. The Intel Xeon processor D product family is Intel’s 3rd generation 64-bit SoC and the first based on Intel Xeon processor technology. It can be deployed for a variety of workloads including dynamic web serving, dedicated web hosting, warm storage, network routing, and more.
Description
As cloud, telecommunications service providers, and hosters seek to speed new service delivery and handle exponential growth in the number of users accessing their services, it is essential that they optimize infrastructure for density and cost, both in the data center and at the network edge. Inefcient data center scaling drives up space and cost and increases environmental impact, while fixed function, proprietary devices at the network edge hinder the ability of IT to rapidly deploy and manage new services. The Intel® Xeon® processor D family offers new options for infrastructure optimization, by bringing the performance and advanced intelligence of Intel® Xeon® processors into a dense, lower-power system-on-a-chip. The Intel Xeon processor D product family is Intel’s 3rd generation 64-bit SoC and the first based on Intel Xeon processor technology. It can be deployed for a variety of workloads including dynamic web serving, dedicated web hosting, warm storage, network routing, and more.

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon® Processor D-1540 (12M Cache, 2.00 GHz) - D-1540 - Intel Corporation
Santa Clara, CA, USA
Intel® Xeon® Processor D-1540 (12M Cache, 2.00 GHz)
D-1540
Intel® Xeon® Processor D-1540 (12M Cache, 2.00 GHz) D-1540
As cloud, telecommunications service providers, and hosters seek to speed new service delivery and handle exponential growth in the number of users accessing their services, it is essential that they optimize infrastructure for density and cost, both in the data center and at the network edge. Inefcient data center scaling drives up space and cost and increases environmental impact, while fixed function, proprietary devices at the network edge hinder the ability of IT to rapidly deploy and manage new services. The Intel® Xeon® processor D family offers new options for infrastructure optimization, by bringing the performance and advanced intelligence of Intel® Xeon® processors into a dense, lower-power system-on-a-chip. The Intel Xeon processor D product family is Intel’s 3rd generation 64-bit SoC and the first based on Intel Xeon processor technology. It can be deployed for a variety of workloads including dynamic web serving, dedicated web hosting, warm storage, network routing, and more.

As cloud, telecommunications service providers, and hosters seek to speed new service delivery and handle exponential growth in the number of users accessing their services, it is essential that they optimize infrastructure for density and cost, both in the data center and at the network edge. Inefcient data center scaling drives up space and cost and increases environmental impact, while fixed function, proprietary devices at the network edge hinder the ability of IT to rapidly deploy and manage new services.

The Intel® Xeon® processor D family offers new options for infrastructure optimization, by bringing the performance and advanced intelligence of Intel® Xeon® processors into a dense, lower-power system-on-a-chip. The Intel Xeon processor D product family is Intel’s 3rd generation 64-bit SoC and the first based on Intel Xeon processor technology. It can be deployed for a variety of workloads including dynamic web serving, dedicated web hosting, warm storage, network routing, and more.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number D-1540
Product Name Intel® Xeon® Processor D-1540 (12M Cache, 2.00 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded - Microprocessors - AM3357ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details