Intel Corporation Embedded - Embedded - Microprocessors - CT80618005841AA/SLJ33 CT80618005841AA/SLJ33

Description
Win Source Part Number: 952732-CT80618005841 AA/SLJ33 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952732-CT80618005841 AA/SLJ33 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CT80618005841AA/SLJ33 - 952732-CT80618005841AA/SLJ33 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CT80618005841AA/SLJ33
952732-CT80618005841AA/SLJ33
Embedded - Embedded - Microprocessors - CT80618005841AA/SLJ33 952732-CT80618005841AA/SLJ33
Win Source Part Number: 952732-CT80618005841 AA/SLJ33 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952732-CT80618005841AA/SLJ33
Series: *
Categories: Embedded - Microprocessors

Buy Now
1GHz Embedded Microprocessor MPU - 694-CT80618005841AA/SLJ33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHz Embedded Microprocessor MPU
694-CT80618005841AA/SLJ33
1GHz Embedded Microprocessor MPU 694-CT80618005841AA/SLJ33
CPU -中央處理器 Atom E640 Single Core 1GHz FCBGA676 Product overview: CT80618005841AA/SLJ3 3 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618005841AA/ SLJ33 can be used for catalog matching and distributor lookup.

CPU -中央處理器 Atom E640 Single Core 1GHz FCBGA676 Product overview: CT80618005841AA/SLJ33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618005841AA/SLJ33 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952732-CT80618005841AA/SLJ33 694-CT80618005841AA/SLJ33
Product Name Embedded - Embedded - Microprocessors - CT80618005841AA/SLJ33 1GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details