Intel Corporation 32-bit 1.3GHz Embedded Microprocessor MPU CT80618003201AAS LJ34

Description
MPU Atom™ Processor E660 RISC 32-Bit 45nm 1.3GHz 676-Pin FCBGA Tray Product overview: CT80618003201AAS LJ34 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618003201AAS LJ34 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Atom™ Processor E660 RISC 32-Bit 45nm 1.3GHz 676-Pin FCBGA Tray Product overview: CT80618003201AAS LJ34 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618003201AAS LJ34 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 1.3GHz Embedded Microprocessor MPU - 694-CT80618003201AAS LJ34 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.3GHz Embedded Microprocessor MPU
694-CT80618003201AAS LJ34
32-bit 1.3GHz Embedded Microprocessor MPU 694-CT80618003201AAS LJ34
MPU Atom™ Processor E660 RISC 32-Bit 45nm 1.3GHz 676-Pin FCBGA Tray Product overview: CT80618003201AAS LJ34 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618003201AAS LJ34 can be used for catalog matching and distributor lookup.

MPU Atom™ Processor E660 RISC 32-Bit 45nm 1.3GHz 676-Pin FCBGA Tray Product overview: CT80618003201AAS LJ34 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618003201AAS LJ34 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CT80618003201AAS LJ34 - 1015473-CT80618003201AAS LJ34 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CT80618003201AAS LJ34
1015473-CT80618003201AAS LJ34
Embedded - Embedded - Microprocessors - CT80618003201AAS LJ34 1015473-CT80618003201AAS LJ34
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015473-CT8061800320 1AAS LJ34 Mounting: SMD (SMT) Frequency: 1.3 GHz Memory Type: DDR2 Memory Size: 2 GB Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.3 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): MPC8533EVTAQG; LS1024ASE7MLA; MCIMX6D6AVT10AD; AM3871CCYE100; AM3703CBPD100; AM3715CBPD100CT80618 003201AA SLJ34; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 1.15 V Min Supply Voltage: 750 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015473-CT80618003201AAS LJ34
Mounting: SMD (SMT)
Frequency: 1.3 GHz
Memory Type: DDR2
Memory Size: 2 GB
Number of Pins: 676
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1.3 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): MPC8533EVTAQG; LS1024ASE7MLA; MCIMX6D6AVT10AD; AM3871CCYE100; AM3703CBPD100; AM3715CBPD100CT80618003201AA SLJ34;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.15 V
Min Supply Voltage: 750 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CT80618003201AAS LJ34 1015473-CT80618003201AAS LJ34
Product Name 32-bit 1.3GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CT80618003201AAS LJ34
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA722AHGABCQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details