Intel Corporation 2.66 GHz Embedded Microprocessor MPU CP80617005487AC

Description
Core i5-480M (3M Cache, 2.66 GHz) u-FCBGA Product overview: CP80617005487AC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617005487AC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i5-480M (3M Cache, 2.66 GHz) u-FCBGA Product overview: CP80617005487AC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617005487AC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.66 GHz Embedded Microprocessor MPU - 694-CP80617005487AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.66 GHz Embedded Microprocessor MPU
694-CP80617005487AC
2.66 GHz Embedded Microprocessor MPU 694-CP80617005487AC
Core i5-480M (3M Cache, 2.66 GHz) u-FCBGA Product overview: CP80617005487AC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617005487AC can be used for catalog matching and distributor lookup.

Core i5-480M (3M Cache, 2.66 GHz) u-FCBGA Product overview: CP80617005487AC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617005487AC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CP80617005487AC - 953950-CP80617005487AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CP80617005487AC
953950-CP80617005487AC
Embedded - Embedded - Microprocessors - CP80617005487AC 953950-CP80617005487AC
Win Source Part Number: 953950-CP80617005487 AC Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953950-CP80617005487AC
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CP80617005487AC 953950-CP80617005487AC
Product Name 2.66 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CP80617005487AC
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Intel® Pentium® Processor 2020M (2M Cache, 2.40 GHz) - 2020M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2400 MHz
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - RM7065C-600G-D004 - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 600 MHz
View Details
4 suppliers