Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232297-CP8061700416
Frequency: 2.26 GHz
Operating Supply Voltage: 1.8 V
Number of Pins: 988
Categories: Custom Parts
Alternative Parts (Cross-Reference): CP80617004161ACS LBU5; CP80617004161ACSLBU5
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 1.89 V
Min Supply Voltage: 1.71 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232297-CP80617004161AC SLBU5 |
| Product Name | Custom Parts - Custom Parts (B - D) - CP80617004161AC SLBU5 |